WAGO Rel-Im Dc 24V Wago 286-573

Description
REL-IM DC 24V
Description
REL-IM DC 24V

Suppliers

Company
Product
Description
Supplier Links
Rel-Im Dc 24V Wago - 17X1441 - Newark, An Avnet Company
Chicago, IL, United States
Rel-Im Dc 24V Wago
17X1441
Rel-Im Dc 24V Wago 17X1441
REL-IM DC 24V

REL-IM DC 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X1441
Product Name Rel-Im Dc 24V Wago
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details