WAGO Time Relay Module 24Vdc Wago 286-442

Description
TIME RELAY MODULE 24VDC
Description
TIME RELAY MODULE 24VDC

Suppliers

Company
Product
Description
Supplier Links
Time Relay Module 24Vdc Wago - 29K1531 - Newark, An Avnet Company
Chicago, IL, United States
Time Relay Module 24Vdc Wago
29K1531
Time Relay Module 24Vdc Wago 29K1531
TIME RELAY MODULE 24VDC

TIME RELAY MODULE 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K1531
Product Name Time Relay Module 24Vdc Wago
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details