WAGO Rel Dc 24V, Gray Wago 286-312/004-000

Description
REL DC 24V, gray
Description
REL DC 24V, gray

Suppliers

Company
Product
Description
Supplier Links
Rel Dc 24V, Gray Wago - 29K1468 - Newark, An Avnet Company
Chicago, IL, United States
Rel Dc 24V, Gray Wago
29K1468
Rel Dc 24V, Gray Wago 29K1468
REL DC 24V, gray

REL DC 24V, gray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K1468
Product Name Rel Dc 24V, Gray Wago
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details