WAGO Relay module 286-307/004-000

Description
Relay module; Nominal input voltage: 110 VDC; 1 changeover contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 110 VDC; 1 changeover contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 286-307/004-000 - WAGO
Germantown, WI, United States
Relay module
286-307/004-000
Relay module 286-307/004-000
Relay module; Nominal input voltage: 110 VDC; 1 changeover contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 15 mm; gray

Relay module; Nominal input voltage: 110 VDC; 1 changeover contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 15 mm; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-286-307/004-000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-286-307/004-000-ND
Power Relays, Over 2 Amps 2946-286-307/004-000-ND
General Purpose Relay SPDT (1 Form C) 110VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 110VDC Coil Socketable

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 286-307/004-000 2946-286-307/004-000-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting Pluggable module for receptacle terminal blocks Socketable
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products