WAGO Single-Phase Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 2857-569

Description
Single-Phase Power Signal Conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC RoHS Compliant: Yes
Description
Single-Phase Power Signal Conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single-Phase Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago - 76AH7167 - Newark, An Avnet Company
Chicago, IL, United States
Single-Phase Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
76AH7167
Single-Phase Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 76AH7167
Single-Phase Power Signal Conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC RoHS Compliant: Yes

Single-Phase Power Signal Conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76AH7167
Product Name Single-Phase Power Signal Conditioner; Current And Voltage Input Signal; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details