WAGO Through terminal block 285-950

Description
2-conductor through terminal block; 50 mm²; suitable for Ex e II applications; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; light gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 50 mm²; suitable for Ex e II applications; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 285-950 - WAGO
Germantown, WI, United States
Through terminal block
285-950
Through terminal block 285-950
2-conductor through terminal block; 50 mm²; suitable for Ex e II applications; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; light gray

2-conductor through terminal block; 50 mm²; suitable for Ex e II applications; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-285-950-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-285-950-ND
Terminal Blocks - Din Rail, Channel 2946-285-950-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 91221307 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
91221307
Terminal Blk/Strip Wiring Dev 91221307
2-CONDUCTOR THROUGH TERMINAL BLOCK, 50 MM², SUITABLE FOR EX E II APPLICATIONS, LATERAL MARKER SLOTS, ONLY FOR DIN 35 X 15 RAIL, POWER CAGE CLAMP, 50,00 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 50 MM², SUITABLE FOR EX E II APPLICATIONS, LATERAL MARKER SLOTS, ONLY FOR DIN 35 X 15 RAIL, POWER CAGE CLAMP, 50,00 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 285-950 2946-285-950-ND 91221307
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options DIN-rail mounting
Termination Options POWER CAGE CLAMP Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 880 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details