WAGO Din Rail, Channel 285-637

Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2-10 AWG
Request a Quote
Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2-10 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 2Pos, 8-2AWG, part number 28K2208, is designed for efficient electrical connections in various applications. It accommodates wire sizes ranging from 2 AWG to 8 AWG, making it suitable for a range of electrical projects. The block features two connection points and is mounted on a DIN rail, ensuring secure installation. Its dimensions include a height of 53 mm, a width of 16 mm, and a depth of 100 mm. The product is identified by a green-yellow color and weighs 21 grams. This terminal block is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 2Pos, 8-2AWG, part number 28K2208, is designed for efficient electrical connections in various applications. It accommodates wire sizes ranging from 2 AWG to 8 AWG, making it suitable for a range of electrical projects. The block features two connection points and is mounted on a DIN rail, ensuring secure installation. Its dimensions include a height of 53 mm, a width of 16 mm, and a depth of 100 mm. The product is identified by a green-yellow color and weighs 21 grams. This terminal block is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-285-637-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-285-637-ND
Din Rail, Channel 2946-285-637-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2-10 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2-10 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 8-2Awg; Product Range Wago - 28K2208 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8-2Awg; Product Range Wago
28K2208
Terminal Block, Din Rail, 2Pos, 8-2Awg; Product Range Wago 28K2208
TERMINAL BLOCK, DIN RAIL, 2POS, 8-2AWG; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:8AWG; Wire Size AWG Min:2AWG; Contact Plating:-; Depth:53mm RoHS Compliant: No

TERMINAL BLOCK, DIN RAIL, 2POS, 8-2AWG; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:8AWG; Wire Size AWG Min:2AWG; Contact Plating:-; Depth:53mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-285-637-ND 28K2208
Product Name Din Rail, Channel Terminal Block, Din Rail, 2Pos, 8-2Awg; Product Range Wago
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Paladin ® - 131-8118-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details