WAGO Three-phase set 285-199

Description
Three phase set; with 95 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm²; POWER CAGE CLAMP; 95,00 mm²; gray/blue/green-yell ow
Request a Quote Datasheet
Description
Three phase set; with 95 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm²; POWER CAGE CLAMP; 95,00 mm²; gray/blue/green-yell ow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase set - 285-199 - WAGO
Germantown, WI, United States
Three-phase set
285-199
Three-phase set 285-199
Three phase set; with 95 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm²; POWER CAGE CLAMP; 95,00 mm²; gray/blue/green-yell ow

Three phase set; with 95 mm² high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm²; POWER CAGE CLAMP; 95,00 mm²; gray/blue/green-yellow

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-285-199-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-285-199-ND
Terminal Blocks - Specialized 2946-285-199-ND
THREE PHASE SET; WITH 95 MM HIGH

THREE PHASE SET; WITH 95 MM HIGH

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 285-199 2946-285-199-ND
Product Name Three-phase set Terminal Blocks - Specialized
Mounting Options DIN-rail mounting Direct Mount
Termination Options POWER CAGE CLAMP Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Disconnect terminal block - 2002-1774 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers