WAGO Three Phase Set; With 95 Mm High-Current Tbs; Only For Din 35 X 15 Rail; Copper; 95 Mm ; Power Cage Clamp; 95,00 Mm ; Gray, Blue, Green-Yellow Wago 285-199

Description
Three phase set; with 95 mm high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm ; POWER CAGE CLAMP; 95,00 mm ; gray, blue, green-yellow
Description
Three phase set; with 95 mm high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm ; POWER CAGE CLAMP; 95,00 mm ; gray, blue, green-yellow

Suppliers

Company
Product
Description
Supplier Links
Three Phase Set; With 95 Mm High-Current Tbs; Only For Din 35 X 15 Rail; Copper; 95 Mm ; Power Cage Clamp; 95,00 Mm ; Gray, Blue, Green-Yellow Wago - 62T1235 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Set; With 95 Mm High-Current Tbs; Only For Din 35 X 15 Rail; Copper; 95 Mm ; Power Cage Clamp; 95,00 Mm ; Gray, Blue, Green-Yellow Wago
62T1235
Three Phase Set; With 95 Mm High-Current Tbs; Only For Din 35 X 15 Rail; Copper; 95 Mm ; Power Cage Clamp; 95,00 Mm ; Gray, Blue, Green-Yellow Wago 62T1235
Three phase set; with 95 mm high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm ; POWER CAGE CLAMP; 95,00 mm ; gray, blue, green-yellow

Three phase set; with 95 mm high-current tbs; only for DIN 35 x 15 rail; copper; 95 mm ; POWER CAGE CLAMP; 95,00 mm ; gray, blue, green-yellow

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62T1235
Product Name Three Phase Set; With 95 Mm High-Current Tbs; Only For Din 35 X 15 Rail; Copper; 95 Mm ; Power Cage Clamp; 95,00 Mm ; Gray, Blue, Green-Yellow Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details