WAGO Ground terminal block 285-197

Description
2-conductor ground terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 95,00 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 95,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 285-197 - WAGO
Germantown, WI, United States
Ground terminal block
285-197
Ground terminal block 285-197
2-conductor ground terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 95,00 mm²; green-yellow

2-conductor ground terminal block; 95 mm²; lateral marker slots; only for DIN 35 x 15 rail; 2.3 mm thick; copper; POWER CAGE CLAMP; 95,00 mm²; green-yellow

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 8036741 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8036741
DIN Rail Terminal Blocks 8036741
WAGO 285-197 Earth Terminal Block

WAGO 285-197 Earth Terminal Block

Supplier's Site
Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago - 29K1427 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago
29K1427
Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago 29K1427
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 4-4/0AWG; No. of Positions:2Positions ; Wire Size AWG Min:4AWG; Wire Size AWG Max:000AWG; Conductor Area CSA:95mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 4-4/0AWG; No. of Positions:2Positions; Wire Size AWG Min:4AWG; Wire Size AWG Max:000AWG; Conductor Area CSA:95mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11182749 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11182749
Terminal Blk/Strip Wiring Dev 11182749
2-CONDUCTOR GROUND TERMINAL BLOCK, 95 MM², LATERAL MARKER SLOTS, ONLY FOR DIN 35 X 15 RAIL, 2.3 MM THICK, COPPER, POWER CAGE CLAMP, 95,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR GROUND TERMINAL BLOCK, 95 MM², LATERAL MARKER SLOTS, ONLY FOR DIN 35 X 15 RAIL, 2.3 MM THICK, COPPER, POWER CAGE CLAMP, 95,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 285-197 8036741 29K1427 11182749
Product Name Ground terminal block DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 4-4/0Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options DIN-rail mounting
Termination Options POWER CAGE CLAMP Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers