WAGO Ground terminal block 284-907

Description
2-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 284-907 - WAGO
Germantown, WI, United States
Ground terminal block
284-907
Ground terminal block 284-907
2-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow

2-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-284-907-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-284-907-ND
Terminal Blocks - Din Rail, Channel 2946-284-907-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11191848 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191848
Terminal Blk/Strip Wiring Dev 11191848
2-CONDUCTOR GROUND TERMINAL BLOCK, 10 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 10,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR GROUND TERMINAL BLOCK, 10 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 10,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago - 81H1488 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago
81H1488
Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago 81H1488
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V; Voltage AC:0VRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V; Voltage AC:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284-907 2946-284-907-ND 11191848 81H1488
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details