WAGO Ground terminal block 284-687

Description
3-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow
Request a Quote Datasheet
Description
3-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 284-687 - WAGO
Germantown, WI, United States
Ground terminal block
284-687
Ground terminal block 284-687
3-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow

3-conductor ground terminal block; 10 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 284-687 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
284-687
Terminal Blocks Unreviewed 284-687
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago - 29K1414 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago
29K1414
Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago 29K1414
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-8AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-8AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284-687 284-687 29K1414
Product Name Ground terminal block Terminal Blocks Unreviewed Terminal Block, Din Rail, 3 Position, 24-8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers