2-conductor ground terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
TERMINAL BLOCK, STANDARD, 2WAY, 24-8AWG; No. of Positions:2Positions
2-CONDUCTOR GROUND TERMINAL BLOCK, 10 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 10,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 284-607 | 2946-284-607-ND | 29K1407 | 8642536 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | Terminal Block, Standard, 2Way, 24-8Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) |