WAGO Through terminal block 283-901

Description
2-conductor through terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 283-901 - WAGO
Germantown, WI, United States
Through terminal block
283-901
Through terminal block 283-901
2-conductor through terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; gray

2-conductor through terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885244 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885244
DIN Rail Terminal Blocks 2885244
WAGO 283-901-1 Terminal Block

WAGO 283-901-1 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 4890051 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4890051
Terminal Blk/Strip Wiring Dev 4890051
TERMINAL BLOCK, SERIES 283, 2-CONDUCTOR THROUGH, 16 MM, 800V, 70 AMP, 600V, AWG 24-6, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SERIES 283, 2-CONDUCTOR THROUGH, 16 MM, 800V, 70 AMP, 600V, AWG 24-6, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 283-901

WAGO Panel Accessories 283-901

Supplier's Site
Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago - 79K2112 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago
79K2112
Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago 79K2112
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-6AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 283-901 2885244 4890051 79K2112
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 76 amps 70 amps 76 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2002-2408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers