WAGO Ground terminal block 283-677

Description
3-conductor ground terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow
Request a Quote Datasheet
Description
3-conductor ground terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 283-677 - WAGO
Germantown, WI, United States
Ground terminal block
283-677
Ground terminal block 283-677
3-conductor ground terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow

3-conductor ground terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-283-677-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-283-677-ND
Terminal Blocks - Din Rail, Channel 2946-283-677-ND
3-CONDUCTOR GROUND TERMINAL BLOC

3-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Block, Din Rail, 3 Position, 24-6Awg; No. Of Positions Wago - 79K2111 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 24-6Awg; No. Of Positions Wago
79K2111
Terminal Block, Din Rail, 3 Position, 24-6Awg; No. Of Positions Wago 79K2111
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-6AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:800V; Depth:37.5mm RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-6AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:800V; Depth:37.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 4890046 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4890046
Terminal Blk/Strip Wiring Dev 4890046
3-CONDUCTOR GROUND TERMINAL BLOCK, 16 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 16,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR GROUND TERMINAL BLOCK, 16 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 16,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 283-677 2946-283-677-ND 79K2111 4890046
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3 Position, 24-6Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1911/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details