WAGO Power tap 283-407

Description
Power tap; with 500 mm cable; for 16 mm² (283/783 Series) and 35 mm²; gray
Request a Quote Datasheet
Description
Power tap; with 500 mm cable; for 16 mm² (283/783 Series) and 35 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power tap - 283-407 - WAGO
Germantown, WI, United States
Power tap
283-407
Power tap 283-407
Power tap; with 500 mm cable; for 16 mm² (283/783 Series) and 35 mm²; gray

Power tap; with 500 mm cable; for 16 mm² (283/783 Series) and 35 mm²; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Terminal Blocks
Product Number 283-407
Product Name Power tap
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Resistor - 2002-1411/1000-663 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details