WAGO Current transformer terminal block 282-870

Description
3-conductor disconnect/test terminal block; e.g., current transformer circuits; with touch-proof test sockets; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor disconnect/test terminal block; e.g., current transformer circuits; with touch-proof test sockets; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current transformer terminal block - 282-870 - WAGO
Germantown, WI, United States
Current transformer terminal block
282-870
Current transformer terminal block 282-870
3-conductor disconnect/test terminal block; e.g., current transformer circuits; with touch-proof test sockets; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

3-conductor disconnect/test terminal block; e.g., current transformer circuits; with touch-proof test sockets; for 4 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-870-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-870-ND
Terminal Blocks - Din Rail, Channel 2946-282-870-ND
3-CONDUCTOR DISCONNECT/TEST TERM

3-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet
Terminal Block, Din Rail, 3 Position, 24-10Awg; No. Of Positions Wago - 29K1301 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 24-10Awg; No. Of Positions Wago
29K1301
Terminal Block, Din Rail, 3 Position, 24-10Awg; No. Of Positions Wago 29K1301
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-10AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 24-10AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11191472 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191472
Terminal Blk/Strip Wiring Dev 11191472
3-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, E.G., CURRENT TRANSFORMER CIRCUITS, WITH TOUCH-PROOF TEST SOCKETS, FOR 4 MM TEST PLUGS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM, CAGE CLAMP, 6,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, E.G., CURRENT TRANSFORMER CIRCUITS, WITH TOUCH-PROOF TEST SOCKETS, FOR 4 MM TEST PLUGS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM, CAGE CLAMP, 6,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-870 2946-282-870-ND 29K1301 11191472
Product Name Current transformer terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3 Position, 24-10Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Transformer Terminal Block Single Feed Through Transformer Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Carrier terminal block for modules and plugs - 2002-1762 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details