WAGO Fuse terminal block 282-698/281-413

Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 282-698/281-413 - WAGO
Germantown, WI, United States
Fuse terminal block
282-698/281-413
Fuse terminal block 282-698/281-413
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-698/281-413-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-698/281-413-ND
Terminal Blocks - Din Rail, Channel 2946-282-698/281-413-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
2-COND AUTOMOTIVE-STYLE F - 282-698/281-413 - Heilind Electronics, Inc.
Wilmington, MA, United States
2-COND AUTOMOTIVE-STYLE F
282-698/281-413
2-COND AUTOMOTIVE-STYLE F 282-698/281-413
2-COND AUTOMOTIVE-STYLE F

2-COND AUTOMOTIVE-STYLE F

Buy Now
Terminal Block, 24-10Awg; No. Of Positions Wago - 29K1292 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 24-10Awg; No. Of Positions Wago
29K1292
Terminal Block, 24-10Awg; No. Of Positions Wago 29K1292
TERMINAL BLOCK, 24-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:400V; Fuse Size Held:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, 24-10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:400V; Fuse Size Held:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-698/281-413 2946-282-698/281-413-ND 282-698/281-413 29K1292
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel 2-COND AUTOMOTIVE-STYLE F Terminal Block, 24-10Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers