WAGO Disconnect terminal block 282-697

Description
2-conductor disconnect terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor disconnect terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block - 282-697 - WAGO
Germantown, WI, United States
Disconnect terminal block
282-697
Disconnect terminal block 282-697
2-conductor disconnect terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

2-conductor disconnect terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-697-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-697-ND
Terminal Blocks - Din Rail, Channel 2946-282-697-ND
2-CONDUCTOR DISCONNECT TERMINAL

2-CONDUCTOR DISCONNECT TERMINAL

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11191428 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191428
Terminal Blk/Strip Wiring Dev 11191428
2-CONDUCTOR DISCONNECT TERMINAL BLOCK, WITH TEST OPTION, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR DISCONNECT TERMINAL BLOCK, WITH TEST OPTION, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-697 2946-282-697-ND 11191428
Product Name Disconnect terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Shield terminal block - 2002-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers