3-conductor ground terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; green-yellow
WAGO 282-687 Earth Terminal Block
TERMINAL BLOCK, 3 CONDUCTOR, 6 MM2, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, GREEN-YELLOW, 24-10 AWG. FREE 2 YEAR RADWELL WARRANTY
GROUND TERMINAL BLOCK DIN RAIL 3 POSITION 24-10AWG; No. of Positions:3Positions
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 282-687 | 867730 | 282-687 | 11191407 | 79K2105 |
| Product Name | Ground terminal block | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blk/Strip Wiring Dev | Ground Terminal Block Din Rail 3 Position 24-10Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Ground Circuit Terminal |