WAGO Through terminal block 282-682

Description
3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange
Request a Quote Datasheet
Description
3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 282-682 - WAGO
Germantown, WI, United States
Through terminal block
282-682
Through terminal block 282-682
3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange

3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-682-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-682-ND
Terminal Blocks - Din Rail, Channel 2946-282-682-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 282-682

WAGO Panel Accessories 282-682

Supplier's Site
Terminal Block, 3 Position, 24-10Awg; No. Of Positions Wago - 29K1286 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Position, 24-10Awg; No. Of Positions Wago
29K1286
Terminal Block, 3 Position, 24-10Awg; No. Of Positions Wago 29K1286
TERMINAL BLOCK, 3 POSITION, 24-10AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 3 POSITION, 24-10AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-682 2946-282-682-ND 29K1286
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, 3 Position, 24-10Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 41 amps 41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details