WAGO Terminal Block Jumpers 282-434

Description
4 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
4 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-282-434-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-282-434-ND
Terminal Block Jumpers 2946-282-434-ND
4 Position Terminal Block, Cross Connection Jumper Flat Pins

4 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Jumper; Insulated; 4-Way; Nominal Current 30 A; Orange Wago - 76R3650 - Newark, An Avnet Company
Chicago, IL, United States
Jumper; Insulated; 4-Way; Nominal Current 30 A; Orange Wago
76R3650
Jumper; Insulated; 4-Way; Nominal Current 30 A; Orange Wago 76R3650
Jumper; insulated; 4-way; Nominal current 30 A; orange

Jumper; insulated; 4-way; Nominal current 30 A; orange

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-282-434-ND 76R3650
Product Name Terminal Block Jumpers Jumper; Insulated; 4-Way; Nominal Current 30 A; Orange Wago
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details