WAGO Ground terminal block 282-107

Description
2-conductor ground terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 282-107 - WAGO
Germantown, WI, United States
Ground terminal block
282-107
Ground terminal block 282-107
2-conductor ground terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; green-yellow

2-conductor ground terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-107-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-107-ND
Terminal Blocks - Din Rail, Channel 2946-282-107-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago - 29K1218 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago
29K1218
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago 29K1218
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11191092 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191092
Terminal Blk/Strip Wiring Dev 11191092
2-CONDUCTOR GROUND TERMINAL BLOCK, 6 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 6,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR GROUND TERMINAL BLOCK, 6 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 6,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-107 2946-282-107-ND 29K1218 11191092
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2000-3239 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details