2-conductor through terminal block; 6 mm²; suitable for Ex i applications; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; blue
2-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, 2-CONDUCTOR, 6 MM, SUITABLE FOR EX I APPLICATIONS, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 6,00 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 282-104 | 2946-282-104-ND | 11191088 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Tab Connection |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Current Rating | 41 amps |