WAGO Through terminal block 281-904

Description
2-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-904 - WAGO
Germantown, WI, United States
Through terminal block
281-904
Through terminal block 281-904
2-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue

2-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-904-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-904-ND
Terminal Blocks - Din Rail, Channel 2946-281-904-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 7840420 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7840420
DIN Rail Terminal Blocks 7840420
WAGO 281-904 Feed Through Terminal Block

WAGO 281-904 Feed Through Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-904 2946-281-904-ND 7840420
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps
Terminal Block Type Single Feed Through Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Disconnect terminal block for test and measurement - 2002-1972/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2000-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details