WAGO Through terminal block 281-901

Description
2-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-901 - WAGO
Germantown, WI, United States
Through terminal block
281-901
Through terminal block 281-901
2-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

2-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3235877 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3235877
DIN Rail Terminal Blocks 3235877
WAGO 281-901 Feed Through Terminal Block

WAGO 281-901 Feed Through Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2885236 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885236
DIN Rail Terminal Blocks 2885236
WAGO 281-901-1 Terminal Block

WAGO 281-901-1 Terminal Block

Supplier's Site
26-12AWG FRNT ENTRY TERM BLK - 281-901 - Heilind Electronics, Inc.
Wilmington, MA, United States
26-12AWG FRNT ENTRY TERM BLK
281-901
26-12AWG FRNT ENTRY TERM BLK 281-901
26-12AWG FRNT ENTRY TERM BLK

26-12AWG FRNT ENTRY TERM BLK

Buy Now
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago - 79K2101 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
79K2101
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago 79K2101
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 8808191 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8808191
Terminal Blk/Strip Wiring Dev 8808191
2-CONDUCTOR THROUGH TERMINAL BLOCK, 32 AMP, 800V, FOR DIN-RAIL 35X15AND35 X7.5, GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 32 AMP, 800V, FOR DIN-RAIL 35X15AND35 X7.5, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-901 3235877 2885236 281-901 79K2101 8808191
Product Name Through terminal block DIN Rail Terminal Blocks DIN Rail Terminal Blocks 26-12AWG FRNT ENTRY TERM BLK Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers