3-conductor ground terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOCK, CAGE CLAMP, 28-12 AWG WIRE SIZE, DIN RAIL MOUNT, POLYAMIDE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:2Positions
| WAGO | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-687 | 8792791 | 29K1197 |
| Product Name | Ground terminal block | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | CAGE CLAMP ® | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Terminal Block Type | Ground Circuit Terminal |