WAGO Through terminal block 281-684

Description
3-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue
Request a Quote Datasheet
Description
3-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-684 - WAGO
Germantown, WI, United States
Through terminal block
281-684
Through terminal block 281-684
3-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue

3-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 8648423 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8648423
DIN Rail Terminal Blocks 8648423
WAGO 281-684 Feed Through Terminal Block

WAGO 281-684 Feed Through Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-281-684-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-684-ND
Terminal Blocks - Din Rail, Channel 2946-281-684-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago - 29K1194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago
29K1194
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago 29K1194
TERMINAL BLOCK, 3 POSITION, 28-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 3 POSITION, 28-12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 603630 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603630
Terminal Blk/Strip Wiring Dev 603630
THROUGH TERMINAL BLOCK, 4 MM, 3-CONDUCTOR, 32 AMP, 800 VAC, CAGE CLAMP CONNECTION, 28-12 AWG, FRONT-ENTRY WIRING, BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

THROUGH TERMINAL BLOCK, 4 MM, 3-CONDUCTOR, 32 AMP, 800 VAC, CAGE CLAMP CONNECTION, 28-12 AWG, FRONT-ENTRY WIRING, BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-684 8648423 2946-281-684-ND 29K1194 603630
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps 32 amps 32 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers