WAGO Component Terminal Block with Diode 281-665/281-400

Description
Component terminal block; 4-conductor; with diode 1N5408; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; 4-conductor; with diode 1N5408; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Terminal Block with Diode - 281-665/281-400 - WAGO
Germantown, WI, United States
Component Terminal Block with Diode
281-665/281-400
Component Terminal Block with Diode 281-665/281-400
Component terminal block; 4-conductor; with diode 1N5408; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Component terminal block; 4-conductor; with diode 1N5408; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-665/281-400-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-665/281-400-ND
Terminal Blocks - Din Rail, Channel 2946-281-665/281-400-ND
COMPONENT TERMINAL BLOCK; 4-COND

COMPONENT TERMINAL BLOCK; 4-COND

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 4889967 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4889967
Terminal Blk/Strip Wiring Dev 4889967
COMPONENT TERMINAL BLOCK, 4-CONDUCTOR, WITH DIODE 1N5408, ANODE, LEFT SIDE, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

COMPONENT TERMINAL BLOCK, 4-CONDUCTOR, WITH DIODE 1N5408, ANODE, LEFT SIDE, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-665/281-400 2946-281-665/281-400-ND 4889967
Product Name Component Terminal Block with Diode Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Triple-deck terminal block - Through terminal block - 2000-3209 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details