4-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
WAGO 281-652 Feed Through Terminal Block
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
4-CONDUCTOR THROUGH TERMINAL BLOCK, 4 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-652 | 8648398 | 281-652 | 28K2183 | 11190929 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | FRNT ENTRY RAIL MOUNT | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Current Rating | 26 amps | 26 amps |