3-conductor through terminal block; 4 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue
3-CONDUCTOR THROUGH TERMINAL BLO
WAGO 281-651 Feed Through Terminal Block
TERMINAL BLOCK, 4 MM, SUITABLE FOR EX I APPLICATIONS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 4,00 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, STANDARD, 3WAY, 28-12AWG; No. of Positions:3Positions
| WAGO | DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-651 | 2946-281-651-ND | 7840432 | 11190924 | 29K1168 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blk/Strip Wiring Dev | Terminal Block, Standard, 3Way, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Clamp | Tab Connection | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Current Rating | 32 amps | 32 amps | |||
| Terminal Block Type | Single Feed Through | Single Feed Through |