WAGO Fuse terminal block 281-623

Description
2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 281-623 - WAGO
Germantown, WI, United States
Fuse terminal block
281-623
Fuse terminal block 281-623
2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago - 79K2097 - Newark, An Avnet Company
Chicago, IL, United States
Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago
79K2097
Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago 79K2097
TERMINALBLOCK FUSED 28-12AWG 0.25X1.25IN; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V; Fuse Size Held:- RoHS Compliant: Yes

TERMINALBLOCK FUSED 28-12AWG 0.25X1.25IN; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 603622 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603622
Terminal Blk/Strip Wiring Dev 603622
FUSE TERMINAL BLOCK, 2-CONDUCTOR, WITH PIVOTING FUSE HOLDER, FOR GLASS CARTRIDGE FUSE, CAGE CLAMP WIRE CONNECTION, GRAY COLOR, DIN-RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

FUSE TERMINAL BLOCK, 2-CONDUCTOR, WITH PIVOTING FUSE HOLDER, FOR GLASS CARTRIDGE FUSE, CAGE CLAMP WIRE CONNECTION, GRAY COLOR, DIN-RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-623 79K2097 603622
Product Name Fuse terminal block Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1871/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1802 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers