WAGO Fuse terminal block 281-623/281-541

Description
2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 281-623/281-541 - WAGO
Germantown, WI, United States
Fuse terminal block
281-623/281-541
Fuse terminal block 281-623/281-541
2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago - 04M4721 - Newark, An Avnet Company
Chicago, IL, United States
Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago
04M4721
Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago 04M4721
TERMINALBLOCK FUSED 28-12AWG 0.25X1.25IN; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V RoHS Compliant: Yes

TERMINALBLOCK FUSED 28-12AWG 0.25X1.25IN; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 8808189 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8808189
Terminal Blk/Strip Wiring Dev 8808189
FUSED TERMINAL BLOCK, 280 SERIES, WITH PIVOTING FUSE HOLDER, 28-12 AWG, 0.25 X 1.25 IN, 2 WAY, 10 A, 800 V, DIN RAIL, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY

FUSED TERMINAL BLOCK, 280 SERIES, WITH PIVOTING FUSE HOLDER, 28-12 AWG, 0.25 X 1.25 IN, 2 WAY, 10 A, 800 V, DIN RAIL, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 281-623/281-541

WAGO Panel Accessories 281-623/281-541

Supplier's Site

Technical Specifications

  WAGO Newark, An Avnet Company Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-623/281-541 04M4721 8808189
Product Name Fuse terminal block Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2458 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers