2-conductor fuse terminal block; with pivoting fuse holder; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by neon lamp; 120 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
2-CONDUCTOR FUSE TERMINAL BLOCK;
2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR GLASS CARTRIDGE FUSE ¼" X 1¼", WITH BLOWN FUSE INDICATION BY NEON LAMP, 120 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINALBLOCK FUSED 28-12AWG 0.25X1.25IN; No. of Positions:2Positions
| WAGO | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-623/281-418 | 2946-281-623/281-418-ND | 11200027 | 79K2098 |
| Product Name | Fuse terminal block | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminalblock Fused 28-12Awg 0.25X1.25In; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through | Fuse Holder or Fuse Block |