WAGO Fuse terminal block 281-622/281-542

Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 281-622/281-542 - WAGO
Germantown, WI, United States
Fuse terminal block
281-622/281-542
Fuse terminal block 281-622/281-542
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; with blown fuse indication by LED; 30 - 65 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 1675841 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1675841
DIN Rail Terminal Blocks 1675841
WAGO 281-622/281-542 Fuse Terminal Block

WAGO 281-622/281-542 Fuse Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-281-622/281-542-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-622/281-542-ND
Terminal Blocks - Din Rail, Channel 2946-281-622/281-542-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11200020 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11200020
Terminal Blk/Strip Wiring Dev 11200020
2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR 5 X 30 MM MINIATURE METRIC FUSE, WITH BLOWN FUSE INDICATION BY LED, 30 - 65 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR 5 X 30 MM MINIATURE METRIC FUSE, WITH BLOWN FUSE INDICATION BY LED, 30 - 65 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-622/281-542 1675841 2946-281-622/281-542-ND 11200020
Product Name Fuse terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp; Spring clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers