WAGO Fuse terminal block 281-612/281-541

Description
2-conductor fuse terminal block; with pivoting fuse holder; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 281-612/281-541 - WAGO
Germantown, WI, United States
Fuse terminal block
281-612/281-541
Fuse terminal block 281-612/281-541
2-conductor fuse terminal block; with pivoting fuse holder; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-612/281-541-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-612/281-541-ND
Terminal Blocks - Din Rail, Channel 2946-281-612/281-541-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199971 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199971
Terminal Blk/Strip Wiring Dev 11199971
2-CONDUCTOR FUSE TERMINAL BLOCK, W/PIVOTING FUSE HOLDER & BLOWN FUSE INDICATION BY LED, DIN-35 RAIL MOUNT, ANGLED DESIGN, CENTER MARKING, 800 V VOLTAGE, 8 KV SURGE VOLTAGE, 10 AMP CURRENT, 15-30 V OPERATION STATUS INDICATOR, CAGE CLAMP, 12 AWG CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, W/PIVOTING FUSE HOLDER & BLOWN FUSE INDICATION BY LED, DIN-35 RAIL MOUNT, ANGLED DESIGN, CENTER MARKING, 800 V VOLTAGE, 8 KV SURGE VOLTAGE, 10 AMP CURRENT, 15-30 V OPERATION STATUS INDICATOR, CAGE CLAMP, 12 AWG CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-612/281-541 2946-281-612/281-541-ND 11199971
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Features Diode
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5317/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Component Terminal Block with Diode - 2001-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers