WAGO Fuse terminal block 281-611

Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 281-611 - WAGO
Germantown, WI, United States
Fuse terminal block
281-611
Fuse terminal block 281-611
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 281-611 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
281-611
Terminal Blocks Unreviewed 281-611
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
DIN Rail Terminal Blocks - 8648391 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8648391
DIN Rail Terminal Blocks 8648391
WAGO 281-611 Fuse Terminal Block

WAGO 281-611 Fuse Terminal Block

Supplier's Site
Terminal Block, Fused, 28-12Awg, 5X20Mm; No. Of Positions Wago - 79K2095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 28-12Awg, 5X20Mm; No. Of Positions Wago
79K2095
Terminal Block, Fused, 28-12Awg, 5X20Mm; No. Of Positions Wago 79K2095
TERMINAL BLOCK, FUSED, 28-12AWG, 5X20MM; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 28-12AWG, 5X20MM; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11199948 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199948
Terminal Blk/Strip Wiring Dev 11199948
TERMINAL BLOCK, 2 CONDUCTOR FUSE, WITH PIVOTING FUSE HOLDER, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM, CAGE CLAMP. 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2 CONDUCTOR FUSE, WITH PIVOTING FUSE HOLDER, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM, CAGE CLAMP. 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 281-611

WAGO Panel Accessories 281-611

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-611 281-611 8648391 79K2095 11199948
Product Name Fuse terminal block Terminal Blocks Unreviewed DIN Rail Terminal Blocks Terminal Block, Fused, 28-12Awg, 5X20Mm; No. Of Positions Wago Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2002-6306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers