2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 15 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
TERMINAL BLOCK, FUSE HOLDER BLOCK, DIN-RAIL MOUNT, SPRING CLAMP, 10 AMPS, 600 VOLTS, GRAY, TOP WIRE ENTRY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
WAGO Panel Accessories 281-611/281-541
TERMINAL BLOCK, FUSED, 28-12AWG, 5X20MM; No. of Positions:2Positions
| WAGO | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-611/281-541 | 603618 | 04M4720 | |
| Product Name | Fuse terminal block | Terminal Blk/Strip Wiring Dev | Terminal Blk/Strip Wiring Dev | Terminal Block, Fused, 28-12Awg, 5X20Mm; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Terminal Block Type | Fuse Holder or Fuse Block | Fuse Holder or Fuse Block |