Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
281-342 -- TERMINAL BLOCKS UNREVIEWED
WAGO
Terminal Blocks Unreviewed
281-342
Description
Terminal Blocks Unreviewed
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Terminal Blocks Unreviewed
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
281-342
Terminal Blocks Unreviewed
281-342
Terminal Blocks Unreviewed
Terminal Blocks Unreviewed
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
281-342
Product Name
Terminal Blocks Unreviewed
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
DIN Rail Terminal Blocks
2003-6641
Specs
Approvals
RoHS Compliant
View Details
2
suppliers
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-02D1-V1DS
Specs
Mounting Options
PCB
# of Contacts
2
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
Altech Corp.
US Pin Spacing Front Wire Entry Wire-to-Board Connections
30.21
Specs
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
Terminal Blk/Strip Wiring Dev
1492-CJK5-10
Specs
# of Contacts
10
View Details