WAGO Ground terminal block 281-107

Description
2-conductor ground terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 281-107 - WAGO
Germantown, WI, United States
Ground terminal block
281-107
Ground terminal block 281-107
2-conductor ground terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow

2-conductor ground terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-107-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-107-ND
Terminal Blocks - Din Rail, Channel 2946-281-107-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 62558 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
62558
Terminal Blk/Strip Wiring Dev 62558
GROUND TERMINAL BLOCK, 2-CONDUCTOR, 32 AMP, 4 MM LATERAL MARKER SLOTS, 4,00 MM CAGE CLAMP, GREEN-YELLOW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

GROUND TERMINAL BLOCK, 2-CONDUCTOR, 32 AMP, 4 MM LATERAL MARKER SLOTS, 4,00 MM CAGE CLAMP, GREEN-YELLOW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago - 29K1063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
29K1063
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago 29K1063
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-107 2946-281-107-ND 62558 29K1063
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2233/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers