WAGO Through terminal block 281-101

Description
2-conductor through terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-101 - WAGO
Germantown, WI, United States
Through terminal block
281-101
Through terminal block 281-101
2-conductor through terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

2-conductor through terminal block; 4 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885227 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885227
DIN Rail Terminal Blocks 2885227
WAGO 281-101-1 Terminal Block

WAGO 281-101-1 Terminal Block

Supplier's Site
Terminal Block, Standard, 2Way, 28-12Awg; No. Of Positions Wago - 98M5421 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 2Way, 28-12Awg; No. Of Positions Wago
98M5421
Terminal Block, Standard, 2Way, 28-12Awg; No. Of Positions Wago 98M5421
TERMINAL BLOCK, STANDARD, 2WAY, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 2WAY, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 62547 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
62547
Terminal Blk/Strip Wiring Dev 62547
THROUGH TERMINAL BLOCK, 2-CONDUCTOR, 32 AMP, 800 V, 8 KV, 4 MM LATERAL MARKER SLOTS, 400 MM CAGE CLAMP, GRAY, 28-12 AWG WIRE SIZE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

THROUGH TERMINAL BLOCK, 2-CONDUCTOR, 32 AMP, 800 V, 8 KV, 4 MM LATERAL MARKER SLOTS, 400 MM CAGE CLAMP, GRAY, 28-12 AWG WIRE SIZE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-101 2885227 98M5421 62547
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Block, Standard, 2Way, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 32 amps 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details