WAGO Disconnect terminal block for test and measurement 280-879

Description
2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block for test and measurement - 280-879 - WAGO
Germantown, WI, United States
Disconnect terminal block for test and measurement
280-879
Disconnect terminal block for test and measurement 280-879
2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange

2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-879-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-879-ND
Terminal Blocks - Din Rail, Channel 2946-280-879-ND
2-CONDUCTOR DISCONNECT/TEST TERM

2-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199611 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199611
Terminal Blk/Strip Wiring Dev 11199611
2-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, WITH PIVOTING KNIFE DISCONNECT, WITH TEST PORT, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, WITH PIVOTING KNIFE DISCONNECT, WITH TEST PORT, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-879 2946-280-879-ND 11199611
Product Name Disconnect terminal block for test and measurement Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Actuator terminal block - 2000-5310/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Empty component plug housing - 2002-800 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers