WAGO Disconnect terminal block for test and measurement 280-874

Description
4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block for test and measurement - 280-874 - WAGO
Germantown, WI, United States
Disconnect terminal block for test and measurement
280-874
Disconnect terminal block for test and measurement 280-874
4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885224 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885224
DIN Rail Terminal Blocks 2885224
WAGO 280-874-1 Terminal Block

WAGO 280-874-1 Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-280-874-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-874-ND
Terminal Blocks - Din Rail, Channel 2946-280-874-ND
4-CONDUCTOR DISCONNECT/TEST TERM

4-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199602 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199602
Terminal Blk/Strip Wiring Dev 11199602
4-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, WITH PIVOTING KNIFE DISCONNECT, WITH TEST PORT, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, WITH PIVOTING KNIFE DISCONNECT, WITH TEST PORT, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-874 2885224 2946-280-874-ND 11199602
Product Name Disconnect terminal block for test and measurement DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Voltage Rating 400 volts 400 volts
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers