WAGO Through terminal block 280-834

Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 280-834 - WAGO
Germantown, WI, United States
Through terminal block
280-834
Through terminal block 280-834
4-conductor through terminal block; 2.5 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; blue

4-conductor through terminal block; 2.5 mm²; suitable for Ex i applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 8648379 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8648379
DIN Rail Terminal Blocks 8648379
WAGO 280-834 Feed Through Terminal Block

WAGO 280-834 Feed Through Terminal Block

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 21J7275 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
21J7275
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago 21J7275
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11199537 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199537
Terminal Blk/Strip Wiring Dev 11199537
4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM, SUITABLE FOR EX I APPLICATIONS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 2,50 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM, SUITABLE FOR EX I APPLICATIONS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 2,50 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-834 8648379 21J7275 11199537
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-6306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers