4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; red
4-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
TERMINAL BLOCK, 4 CONDUCTOR THROUGH TERMINAL BLOCK, 20 AMP BOX, 2.5 MM, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 2.50 MM, RED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-830 | 2946-280-830-ND | 29K0999 | 11199528 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||
| Current Rating | 20 amps | 20 amps | 20 amps |