WAGO Double potential terminal block 280-826

Description
Double potential terminal block; 2.5 mm²; with double, center marker slot; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double potential terminal block; 2.5 mm²; with double, center marker slot; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double potential terminal block - 280-826 - WAGO
Germantown, WI, United States
Double potential terminal block
280-826
Double potential terminal block 280-826
Double potential terminal block; 2.5 mm²; with double, center marker slot; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray

Double potential terminal block; 2.5 mm²; with double, center marker slot; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2407867 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2407867
DIN Rail Terminal Blocks 2407867
WAGO 280-826 Feed Through Terminal Block

WAGO 280-826 Feed Through Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-280-826-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-826-ND
Terminal Blocks - Din Rail, Channel 2946-280-826-ND
DOUBLE POTENTIAL TERMINAL BLOCK;

DOUBLE POTENTIAL TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199520 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199520
Terminal Blk/Strip Wiring Dev 11199520
DOUBLE POTENTIAL TERMINAL BLOCK, 2.5 MM², WITH DOUBLE, CENTER MARKER SLOT, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE POTENTIAL TERMINAL BLOCK, 2.5 MM², WITH DOUBLE, CENTER MARKER SLOT, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 29K0997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
29K0997
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago 29K0997
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-826 2407867 2946-280-826-ND 11199520 29K0997
Product Name Double potential terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps 20 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers