WAGO Component Terminal Block with Diode 280-815/281-411

Description
Component terminal block; 4-conductor; with diode 1N4007; anode, right side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; 4-conductor; with diode 1N4007; anode, right side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Terminal Block with Diode - 280-815/281-411 - WAGO
Germantown, WI, United States
Component Terminal Block with Diode
280-815/281-411
Component Terminal Block with Diode 280-815/281-411
Component terminal block; 4-conductor; with diode 1N4007; anode, right side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; 4-conductor; with diode 1N4007; anode, right side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-815/281-411-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-815/281-411-ND
Terminal Blocks - Din Rail, Channel 2946-280-815/281-411-ND
COMPONENT TERMINAL BLOCK; 4-COND

COMPONENT TERMINAL BLOCK; 4-COND

Buy Now Datasheet
RL MT TRM BLK DIODE - 280-815/281-411 - Heilind Electronics, Inc.
Wilmington, MA, United States
RL MT TRM BLK DIODE
280-815/281-411
RL MT TRM BLK DIODE 280-815/281-411
RL MT TRM BLK DIODE

RL MT TRM BLK DIODE

Buy Now

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-815/281-411 2946-280-815/281-411-ND 280-815/281-411
Product Name Component Terminal Block with Diode Terminal Blocks - Din Rail, Channel RL MT TRM BLK DIODE
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 70 C (-76 to 158 F)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers