3-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOC
WAGO 280-687-1 Terminal Block
3-CONDUCTOR GROUND TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
GROUND TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions
| WAGO | DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-687 | 2946-280-687-ND | 2885223 | 1115200 | 79K2087 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blk/Strip Wiring Dev | Ground Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | |||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |