WAGO Ground terminal block 280-677

Description
4-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
4-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 280-677 - WAGO
Germantown, WI, United States
Ground terminal block
280-677
Ground terminal block 280-677
4-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

4-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-677-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-677-ND
Terminal Blocks - Din Rail, Channel 2946-280-677-ND
4-CONDUCTOR GROUND TERMINAL BLOC

4-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199411 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199411
Terminal Blk/Strip Wiring Dev 11199411
4-CONDUCTOR GROUND TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR GROUND TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 81H5031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
81H5031
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago 81H5031
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-677 2946-280-677-ND 11199411 81H5031
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details