4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
WAGO 280-646-1 Terminal Block
4-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-646 | 2885221 | 280-646 | 2946-280-646-ND | 67C1172 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | |||
| Current Rating | 24 amps | 24 amps | |||
| Approvals | RoHS Compliant |